Diode Silicon Carbide Schottky 650V 23.4A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 23.4A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 23.4A (DC) Surface Mount D-PAK (TO-252)
Silicon Carbide Schottky Diode 650V 20A DPAK, 2500-REEL Product overview: FFSD2065B from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650V, 20A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 20A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSD2065B can be used for catalog matching and distributor lookup.
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 650 V, D2, DPAK Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 650 V, D2, DPAK
DIODE SIL CARB 650V 23.4A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 5556-FFSD2065BDKR-ND | 280-FFSD2065B | FFSD2065B | FFSD2065B |
| Product Name | Single Diodes | Schottky 650V 20A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |