Sanken Electric Co., Ltd. Diode Arrays FMM-24S

Description
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FMM-24S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMM-24S-ND
Diode Arrays FMM-24S-ND
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-2 Full Pack

Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-2 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FMM-24S - 723565-FMM-24S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMM-24S
723565-FMM-24S
Diodes, Rectifiers - Arrays - FMM-24S 723565-FMM-24S
Manufacturer: Sanken Win Source Part Number: 723565-FMM-24S Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: FMM-24S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): FMM-24S-T; Introduction Date: October 18, 2000 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 723565-FMM-24S
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: FMM-24S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): FMM-24S-T;
Introduction Date: October 18, 2000
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400V 10A Diode and Rectifier
286-FMM-24S
400V 10A Diode and Rectifier 286-FMM-24S
DIODE ARRAY GP 400V 10A TO220F Product overview: FMM-24S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-24S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 10A TO220F Product overview: FMM-24S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-24S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMM-24S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMM-24S
Discrete Semiconductor Products - Diodes - Rectifiers FMM-24S
DIODE ARRAY GP 400V 10A TO220F

DIODE ARRAY GP 400V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number FMM-24S-ND 723565-FMM-24S 286-FMM-24S FMM-24S
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FMM-24S 400V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-220; TO-220-2 Full Pack Bulk TO-220
Diode Type Standard
Unlock Full Specs
to access all available technical data