onsemi Diodes, Rectifiers - Single - FFPF08S60STU FFPF08S60STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067172-FFPF08S60STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 8A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: FFPF08S60S Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYC8X-600; VS-8ETH06FP-N3; BY229X-600; BYC8X-600,127; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067172-FFPF08S60STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 8A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: FFPF08S60S Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYC8X-600; VS-8ETH06FP-N3; BY229X-600; BYC8X-600,127; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FFPF08S60STU - 067172-FFPF08S60STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF08S60STU
067172-FFPF08S60STU
Diodes, Rectifiers - Single - FFPF08S60STU 067172-FFPF08S60STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067172-FFPF08S60STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 8A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: FFPF08S60S Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYC8X-600; VS-8ETH06FP-N3; BY229X-600; BYC8X-600,127; Introduction Date: January 30, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067172-FFPF08S60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: FFPF08S60S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYC8X-600; VS-8ETH06FP-N3; BY229X-600; BYC8X-600,127;
Introduction Date: January 30, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Through-Hole 8A 600V TO-220 Diode and Rectifier - 280-FFPF08S60STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 8A 600V TO-220 Diode and Rectifier
280-FFPF08S60STU
Through-Hole 8A 600V TO-220 Diode and Rectifier 280-FFPF08S60STU
8A 600V STEALTH II Diode, TO-220-2, Through Hole Product overview: FFPF08S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF08S60STU can be used for catalog matching and distributor lookup.

8A 600V STEALTH II Diode, TO-220-2, Through Hole Product overview: FFPF08S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF08S60STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FFPF08S60STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF08S60STU-ND
Single Diodes FFPF08S60STU-ND
Diode Standard 600V 8A Through Hole TO-220F-2L

Diode Standard 600V 8A Through Hole TO-220F-2L

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FFPF08S60STU
Rectifiers FFPF08S60STU
Rectifiers Stealth II Rectifier

Rectifiers Stealth II Rectifier

Buy Now Datasheet
Single Diodes - FFPF08S60STU - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FFPF08S60STU
Single Diodes FFPF08S60STU
DIODE GEN PURP 600V 8A TO220F-2L

DIODE GEN PURP 600V 8A TO220F-2L

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF08S60STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF08S60STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF08S60STU
DIODE GEN PURP 600V 8A TO220F-2L

DIODE GEN PURP 600V 8A TO220F-2L

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 067172-FFPF08S60STU 280-FFPF08S60STU FFPF08S60STU-ND FFPF08S60STU FFPF08S60STU FFPF08S60STU
Product Name Diodes, Rectifiers - Single - FFPF08S60STU Through-Hole 8A 600V TO-220 Diode and Rectifier Single Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.6 volts 2.6 volts 2.6 volts
VR 600 volts 600 volts
IR 0.1000 mA 0.1000 mA
trr 30 ns
Unlock Full Specs
to access all available technical data