FFSD0665B Rectifier & Schottky Diodes
FFSD0665B Rectifier & Schottky Diodes
FFSD0665B Rectifier & Schottky Diodes
Diode Silicon Carbide Schottky 650V 9.1A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 9.1A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 9.1A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 9.1A (DC) Surface Mount D-PAK (TO-252)
DIODE SIL CARB 650V 9.1A DPAK
DIODE SIL CARB 650V 9.1A DPAK
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1945747 | 1945748P | 1990-FFSD0665BCT-ND | FFSD0665B | FFSD0665B |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | DPAK; Dpak | TO-252 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| VF | 1.7 volts | 1.7 volts |