Sanken Electric Co., Ltd. 100V 15A Diode and Rectifier FMEN-230A

Description
DIODE ARR SCHOTT 100V 15A TO220F Product overview: FMEN-230A from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-230A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 100V 15A TO220F Product overview: FMEN-230A from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-230A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 15A Diode and Rectifier
286-FMEN-230A
100V 15A Diode and Rectifier 286-FMEN-230A
DIODE ARR SCHOTT 100V 15A TO220F Product overview: FMEN-230A from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-230A can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 15A TO220F Product overview: FMEN-230A from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-230A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FMEN-230A - 1174730-FMEN-230A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMEN-230A
1174730-FMEN-230A
Diodes, Rectifiers - Arrays - FMEN-230A 1174730-FMEN-230A
Manufacturer: Sanken Win Source Part Number: 1174730-FMEN-230A Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 300μA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBR30100CE; VSK30100T; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1174730-FMEN-230A
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 300μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR30100CE; VSK30100T;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - FMEN-230A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMEN-230A-ND
Diode Arrays FMEN-230A-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMEN-230A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMEN-230A
Discrete Semiconductor Products - Diodes - Rectifiers FMEN-230A
DIODE ARR SCHOTT 100V 15A TO220F

DIODE ARR SCHOTT 100V 15A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FMEN-230A 1174730-FMEN-230A FMEN-230A-ND FMEN-230A
Product Name 100V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - FMEN-230A Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
VF 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAS56,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 7384807P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details