The FMN-1206S is a fast recovery diode designed for applications requiring high efficiency and reliability. It features a peak reverse voltage of 600V and a maximum forward voltage drop of 1.3V at 20A, making it suitable for power factor correction (PFC) circuits in both discontinuous and continuous conduction modes. The diode can handle an average forward current of 20A and a peak surge forward current of 150A for short durations. With a reverse recovery time of 100ns to 150ns, it is well-suited for high-frequency rectifier circuits. The device operates within a junction temperature range of -40°C to +150°C, ensuring versatility in various environmental conditions. The FMN-1206S is packaged in a TO-220F-2L format, which provides effective heat dissipation and isolation. Engineers considering this diode should note its specifications for thermal resistance and reverse leakage current, which are critical for ensuring optimal performance in their designs.
Win Source Part Number: 1059483-FMN-1206S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 20 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 200 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220F-2L
Alternative Parts (Cross-Reference): FFPF14X150STU; MBR1645-E3/45; STPS1545D; MBR1635-E3/45; FFPF20UP20STU; FES16DTFMN-1206S DK; FMN1206S;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Sanken
Other Names: FMN-1206S DK
Product Status: Obsolete
Diode Standard 600V 20A Through Hole TO-220F-2L
DIODE GEN PURP 600V 20A TO220F Product overview: FMN-1206S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMN-1206S can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 20A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1059483-FMN-1206S | FMN-1206S-ND | 280-FMN-1206S | FMN-1206S |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 600 volts | |||
| IR | 0.2000 mA | |||
| trr | 150 ns |