Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220-2
FFSP0665B - Silicon Carbide Schottky Diode 650V 6A TO220 Silicon Carbide Schottky Diode 650V 6A TO220
DIODE SIL CARB 650V 8A TO220-2
DIODE SIL CARB 650V 8A TO220-2
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 5556-FFSP0665B-ND | FFSP0665B | FFSP0665B | FFSP0665B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active | Active | ||
| Package | TO-220; TO-220-JDEC | |||
| VF | 1.7 volts | 1.7 volts |