600V 30A Switching Rectifier Diode TO-220F Product overview: FFPF30UA60S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF30UA60S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038615-FFPF30UA60S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Diode Standard 600V 30A Through Hole TO-220F-2L
Rectifiers 600V, 30A TO220F Rectifier
DIODE GEN PURP 600V 30A TO220F
DIODE GEN PURP 600V 30A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-FFPF30UA60S | 1038615-FFPF30UA60S | FFPF30UA60SFS-ND | FFPF30UA60S | FFPF30UA60S | FFPF30UA60S |
| Product Name | 600V 30A Diode and Rectifier | Diodes, Rectifiers - Single - FFPF30UA60S | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220F | TO-220F-2 | TO-220; TO-220-2 Full Pack | TO-220 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 2.2 volts | 2.2 volts | 2.2 volts |