Diode Silicon Carbide Schottky 650V 20A Surface Mount D²PAK-3 (TO-263-3)
Diode Silicon Carbide Schottky 650V 20A Surface Mount D²PAK-3 (TO-263-3)
Diode Silicon Carbide Schottky 650V 20A Surface Mount D²PAK-3 (TO-263-3)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 22.8A, 650V V(RRM), Silicon Carbide, TO-263AB
Schottky Diodes & Rectifiers Auto SiC Schottky Diode, 650 V
DIODE SIL CARB 650V 20A D2PAK-3
DIODE SIL CARB 650V 20A D2PAK-3
SILICON CARBIDE SCHOTTKY DIODE, TO-263; Product Range:-; Diode Configuration:Single
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 5556-FFSB2065B-F085CT-ND | FFSB2065B-F085 | FFSB2065B-F085 | FFSB2065B-F085 | FFSB2065B-F085 | 07AH6568 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Silicon Carbide Schottky Diode, To-263; Product Range Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| Package | D2PAK; D2PAK | D2PAK; D2PAK-3 | D2PAK | TO-263 | ||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.7 volts | 1.7 volts |