Sanken Electric Co., Ltd. Single Diodes FMX-G22S

Description
Diode Standard 200V 10A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 200V 10A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FMX-G22S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMX-G22S-ND
Single Diodes FMX-G22S-ND
Diode Standard 200V 10A Through Hole TO-220F-2L

Diode Standard 200V 10A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FMX-G22S - 204250-FMX-G22S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FMX-G22S
204250-FMX-G22S
Diodes, Rectifiers - Single - FMX-G22S 204250-FMX-G22S
Manufacturer: Sanken Win Source Part Number: 204250-FMX-G22S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 200μA @ 200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 204250-FMX-G22S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200V 10A Diode and Rectifier - 280-FMX-G22S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
280-FMX-G22S
200V 10A Diode and Rectifier 280-FMX-G22S
DIODE GEN PURP 200V 10A TO220F Product overview: FMX-G22S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMX-G22S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 10A TO220F Product overview: FMX-G22S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMX-G22S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMX-G22S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMX-G22S
Discrete Semiconductor Products - Diodes - Rectifiers FMX-G22S
DIODE GEN PURP 200V 10A TO220F

DIODE GEN PURP 200V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number FMX-G22S-ND 204250-FMX-G22S 280-FMX-G22S FMX-G22S
Product Name Single Diodes Diodes, Rectifiers - Single - FMX-G22S 200V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 0.9800 volts 0.9800 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High-speed switching double diode - BAV70W-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers