Diode Standard 2000V 500mA Surface Mount DO-214AC (SMA)
Diode Standard 2000V 500mA Surface Mount DO-214AC (SMA)
Diode Standard 2000V 500mA Surface Mount DO-214AC (SMA)
Rectifiers 0.5A High Voltage Fast Recovery Rectifier
DIODE GEN PURP 2KV 500MA DO214AC
DIODE GEN PURP 2KV 500MA DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | FM2000GP-TPMSTR-ND | FM2000GP-TP | FM2000GP-TP | FM2000GP-TP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | SMA-2 | SMA | SMA; DO-214AC, SMA | |
| Life Cycle Stage | Active |