DIODE ARRAY GP 200V 10A TO220F Product overview: FML-22S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-22S can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1039151-FML-22S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 5A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack
DIODE ARRAY GP 200V 10A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-FML-22S | 1039151-FML-22S | FML-22S-ND | FML-22S |
| Product Name | 200V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - FML-22S | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | TO-220 |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed |