The FFSD1065A is a Silicon Carbide (SiC) Schottky diode designed for high-performance applications. It features a maximum reverse voltage of 650 V and a continuous rectified forward current rating of 10 A at a case temperature of 25°C. The diode exhibits no reverse recovery current, which enhances its efficiency and allows for faster switching, making it suitable for applications such as switch-mode power supplies (SMPS), solar inverters, and uninterruptible power supplies (UPS). The device has a maximum junction temperature of 175°C and is avalanche rated for 64 mJ, providing robust performance under high-stress conditions. It also supports high surge current capacity, with a non-repetitive peak forward surge current of 760 A at 25°C. The forward voltage drop is specified at a maximum of 1.75 V at 10 A, and the reverse leakage current is limited to 200 µA at 650 V. The FFSD1065A is packaged in a DPAK (TO-252) format, making it suitable for surface mount applications. It is RoHS compliant and free from lead and halogens, aligning with modern environmental standards. This diode is ideal for engineers looking for a reliable and efficient component for high-frequency and high-density power applications.
Win Source Part Number: 1230979-FFSD1065A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 18A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Capacitance @ Vr, F: 575pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: FFSD1065AOSCT,FFSD10
Base Product Number: FFSD1065
SiC Diode - 650V, 10A, DPAK, 2500-REEL Product overview: FFSD1065A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSD1065A can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 18A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 18A (DC) Surface Mount D-PAK (TO-252)
Diode Silicon Carbide Schottky 650V 18A (DC) Surface Mount D-PAK (TO-252)
DIODE SIL CARBIDE 650V 18A DPAK
Schottky Diodes & Rectifiers 650V 10A SIC SBD
DIODE SIL CARBIDE 650V 18A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1230979-FFSD1065A | 280-FFSD1065A | 5556-FFSD1065ACT-ND | 1784263 | 1784415P | FFSD1065A | FFSD1065A | FFSD1065A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 10A DPAK Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | To-252 | TO-252 | TO-252-3 | ||||
| VF | 1.75 volts | 1.75 volts | ||||||
| trr | 0.0 ns | 0.0 ns | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Rectifier Configuration / Technology | Schottky |