Sanken Electric Co., Ltd. Single Diodes FMC-G28SL

Description
Diode Standard 800V 5A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 800V 5A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FMC-G28SL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FMC-G28SL-ND
Single Diodes FMC-G28SL-ND
Diode Standard 800V 5A Through Hole TO-220F-2L

Diode Standard 800V 5A Through Hole TO-220F-2L

Buy Now Datasheet
Diodes, Rectifiers - Single - FMC-G28SL - 723563-FMC-G28SL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FMC-G28SL
723563-FMC-G28SL
Diodes, Rectifiers - Single - FMC-G28SL 723563-FMC-G28SL
Manufacturer: Sanken Win Source Part Number: 723563-FMC-G28SL Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 200μA @ 800V Operating Temperature - Junction: -40°C ~ 150°C Family Name: FMC-G28SL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F-2L Voltage - Forward (Vf) (Maximum) @ If: 3V @ 5A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): RFN5TF8S; BYT71F-800; RFN5TF8SFH; Introduction Date: December 01, 1990 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 723563-FMC-G28SL
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 200μA @ 800V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FMC-G28SL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 3V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): RFN5TF8S; BYT71F-800; RFN5TF8SFH;
Introduction Date: December 01, 1990
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
800V 5A Diode and Rectifier - 280-FMC-G28SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 5A Diode and Rectifier
280-FMC-G28SL
800V 5A Diode and Rectifier 280-FMC-G28SL
DIODE GEN PURP 800V 5A TO220F-2L Product overview: FMC-G28SL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMC-G28SL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 5A TO220F-2L Product overview: FMC-G28SL from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FMC-G28SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMC-G28SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMC-G28SL
Discrete Semiconductor Products - Diodes - Rectifiers FMC-G28SL
DIODE GEN PURP 800V 5A TO220F-2L

DIODE GEN PURP 800V 5A TO220F-2L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number FMC-G28SL-ND 723563-FMC-G28SL 280-FMC-G28SL FMC-G28SL
Product Name Single Diodes Diodes, Rectifiers - Single - FMC-G28SL 800V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Configuration Single
VF 3 volts 3 volts
VR 800 volts
Unlock Full Specs
to access all available technical data