Diode Standard 600V 8A Through Hole TO-220-2
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040279-FFP08D60L2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 8A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
8A 600V General Purpose Rectifier Diode TO-220 Product overview: FFP08D60L2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFP08D60L2 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A TO220-2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FFP08D60L2-ND | 040279-FFP08D60L2 | 280-FFP08D60L2 | FFP08D60L2 | FFP08D60L2 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FFP08D60L2 | 8A 600V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 3.6 volts | 3.6 volts | |||
| VR | 600 volts | ||||
| IR | 0.0100 mA |