Diode Standard 1500V 14A Through Hole TO-220F-2L
DIODE GEN PURP 1.5KV 14A TO220F Product overview: FFPF14X150STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 14A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 14A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF14X150STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774306-FFPF14X150STU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 14A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 20μA @ 1500V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: FFPF14X150S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 2.4V @ 14A
Voltage - DC Reverse (Vr) (Maximum): 1500V
Alternative Parts (Cross-Reference): DTV56F/45; DTV16F; DTV82F; BYS459F-1500S;
Introduction Date: August 25, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1.5KV 14A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | FFPF14X150STU-ND | 280-FFPF14X150STU | 774306-FFPF14X150STU | FFPF14X150STU |
| Product Name | Single Diodes | 1.5KV 14A Diode and Rectifier | Diodes, Rectifiers - Single - FFPF14X150STU | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Rail/Tube | |||
| RoHS Compliant | RoHS | |||
| IO | 14 amps | |||
| Diode Type | Standard |