Sanken Electric Co., Ltd. Diodes, Rectifiers - Arrays - FMEN-220B FMEN-220B

Description
Manufacturer: Sanken Win Source Part Number: 872088-FMEN-220B Features: Diode Array 1 Pair Common Cathode Schottky 150 V 20A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 872088-FMEN-220B Features: Diode Array 1 Pair Common Cathode Schottky 150 V 20A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FMEN-220B - 872088-FMEN-220B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMEN-220B
872088-FMEN-220B
Diodes, Rectifiers - Arrays - FMEN-220B 872088-FMEN-220B
Manufacturer: Sanken Win Source Part Number: 872088-FMEN-220B Features: Diode Array 1 Pair Common Cathode Schottky 150 V 20A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Sanken
Win Source Part Number: 872088-FMEN-220B
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 20A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
150V 20A Diode and Rectifier
286-FMEN-220B
150V 20A Diode and Rectifier 286-FMEN-220B
DIODE ARR SCHOTT 150V 20A TO220F Product overview: FMEN-220B from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-220B can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V 20A TO220F Product overview: FMEN-220B from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMEN-220B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FMEN-220B-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMEN-220B-ND
Diode Arrays FMEN-220B-ND
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMEN-220B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMEN-220B
Discrete Semiconductor Products - Diodes - Rectifiers FMEN-220B
DIODE ARR SCHOTT 150V 20A TO220F

DIODE ARR SCHOTT 150V 20A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 872088-FMEN-220B 286-FMEN-220B FMEN-220B-ND FMEN-220B
Product Name Diodes, Rectifiers - Arrays - FMEN-220B 150V 20A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 20A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220F Bulk TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data