DIODES Incorporated 100V 250MA SOT23 Diode and Rectifier FLLD261TA

Description
DIODE ARRAY GP 100V 250MA SOT23 Product overview: FLLD261TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FLLD261TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 100V 250MA SOT23 Product overview: FLLD261TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FLLD261TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 250MA SOT23 Diode and Rectifier
286-FLLD261TA
100V 250MA SOT23 Diode and Rectifier 286-FLLD261TA
DIODE ARRAY GP 100V 250MA SOT23 Product overview: FLLD261TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FLLD261TA can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 250MA SOT23 Product overview: FLLD261TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FLLD261TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FLLD261TA - 1039006-FLLD261TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FLLD261TA
1039006-FLLD261TA
Diodes, Rectifiers - Arrays - FLLD261TA 1039006-FLLD261TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1039006-FLLD261TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.4V @ 200mA Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 5nA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 250mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1039006-FLLD261TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 200mA
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 5nA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 250mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - FLLD261TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FLLD261TR-ND
Diode Arrays FLLD261TR-ND
Diode Array 1 Pair Series Connection Standard 100V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FLLD261TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FLLD261TA
Discrete Semiconductor Products - Diodes - Rectifiers FLLD261TA
DIODE ARRAY GP 100V 250MA SOT23

DIODE ARRAY GP 100V 250MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FLLD261TA 1039006-FLLD261TA FLLD261TR-ND FLLD261TA
Product Name 100V 250MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - FLLD261TA Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data