8A 600V Hyperfast II Rectifier Diode TO-220AC Product overview: FFP08H60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFP08H60STU can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole TO-220-2L
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067160-FFP08H60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 8A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Rectifiers Hyperfast II 600V 8A Diode
DIODE GEN PURP 600V 8A TO220-2L
DIODE GEN PURP 600V 8A TO220-2L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-FFP08H60STU | FFP08H60STUFS-ND | 067160-FFP08H60STU | FFP08H60STU | FFP08H60STU | FFP08H60STU |
| Product Name | 8A 600V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FFP08H60STU | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Rail/Tube | TO-220-2 | TO-220 | TO-220; TO-220-2 | ||
| RoHS Compliant | RoHS | |||||
| IO | 8 amps | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard |