Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067173-FFPF10H60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 10A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 1mA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 10A TO220F Product overview: FFPF10H60STU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF10H60STU can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, TO-220AC
Diode Standard 600V 10A Through Hole TO-220F-2L
DIODE GEN PURP 600V 10A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 067173-FFPF10H60STU | 280-FFPF10H60STU | FFPF10H60STU | FFPF10H60STU-ND | FFPF10H60STU |
| Product Name | Diodes, Rectifiers - Single - FFPF10H60STU | 600V 10A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 2.5 volts | 2.5 volts | |||
| VR | 600 volts | ||||
| IR | 1 mA | ||||
| trr | 40 ns |