Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092768-FFP08S60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Family Name: FFP08S60S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYC8-600; 8ETX06; BYC8-600,127; VS-8ETX06PBF;
Introduction Date: January 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
8A, 600V STEALTH™ II Diode
8A, 600V STEALTH™ II Diode
Diode Standard 600V 8A Through Hole TO-220-2
8A 600V General Purpose Rectifier Diode TO-220 Product overview: FFP08S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFP08S60STU can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A TO220-2
DIODE GEN PURP 600V 8A TO220-2
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 092768-FFP08S60STU | FFP08S60STU | FFP08S60STU-ND | 280-FFP08S60STU | FFP08S60STU | FFP08S60STU |
| Product Name | Diodes, Rectifiers - Single - FFP08S60STU | Single Diodes | 8A 600V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Type | Standard | |||||
| VF | 2.6 volts | 2.6 volts | 2.6 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | ||||
| trr | 30 ns |