Sanken Electric Co., Ltd. Single Diodes FML-G14S

Description
Diode Standard 400V 5A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 400V 5A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FML-G14S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FML-G14S-ND
Single Diodes FML-G14S-ND
Diode Standard 400V 5A Through Hole TO-220F-2L

Diode Standard 400V 5A Through Hole TO-220F-2L

Buy Now Datasheet
400V 5A Diode and Rectifier - 280-FML-G14S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 5A Diode and Rectifier
280-FML-G14S
400V 5A Diode and Rectifier 280-FML-G14S
DIODE GEN PURP 400V 5A TO220F-2L Product overview: FML-G14S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FML-G14S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 5A TO220F-2L Product overview: FML-G14S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FML-G14S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FML-G14S - 738286-FML-G14S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FML-G14S
738286-FML-G14S
Diodes, Rectifiers - Single - FML-G14S 738286-FML-G14S
Manufacturer: Sanken Win Source Part Number: 738286-FML-G14S Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 400V Operating Temperature - Junction: -40°C ~ 150°C Family Name: FML-G14S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F-2L Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 5A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): SFAF507GC0G; FFPF06U40STU; FFPF06U40STU_NL; Introduction Date: August 25, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 738286-FML-G14S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: FML-G14S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220F-2L
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): SFAF507GC0G; FFPF06U40STU; FFPF06U40STU_NL;
Introduction Date: August 25, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FML-G14S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FML-G14S
Discrete Semiconductor Products - Diodes - Rectifiers FML-G14S
DIODE GEN PURP 400V 5A TO220F-2L

DIODE GEN PURP 400V 5A TO220F-2L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number FML-G14S-ND 280-FML-G14S 738286-FML-G14S FML-G14S
Product Name Single Diodes 400V 5A Diode and Rectifier Diodes, Rectifiers - Single - FML-G14S Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tube
Configuration Single
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data