Diode Silicon Carbide Schottky 650V 30A Through Hole TO-220-2
Silicon Carbide (SiC) Schottky Diode - EliteSiC, 30A, 650V, D2, TO-220-2L
DIODE SIL CARB 650V 30A TO220-2
Schottky Diodes & Rectifiers Auto SiC Schottky Diode, 650 V
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 5556-FFSP3065B-F085-ND | FFSP3065B-F085 | FFSP3065B-F085 | FFSP3065B-F085 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |