Sanken Electric Co., Ltd. Diode Arrays FML-23S

Description
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FML-23S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FML-23S-ND
Diode Arrays FML-23S-ND
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
300V 10A Diode and Rectifier
286-FML-23S
300V 10A Diode and Rectifier 286-FML-23S
DIODE ARRAY GP 300V 10A TO220F Product overview: FML-23S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-23S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 10A TO220F Product overview: FML-23S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FML-23S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - FML-23S - 1174779-FML-23S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FML-23S
1174779-FML-23S
Electronic Surplus - FML-23S 1174779-FML-23S
Manufacturer: Sanken Win Source Part Number: 1174779-FML-23S Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 300V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: FML-23S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 5A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): FML-23S-T; Introduction Date: November 06, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1174779-FML-23S
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: FML-23S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): FML-23S-T;
Introduction Date: November 06, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FML-23S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FML-23S
Discrete Semiconductor Products - Diodes - Rectifiers FML-23S
DIODE ARRAY GP 300V 10A TO220F

DIODE ARRAY GP 300V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Step Recovery Diodes Rectifiers
Product Number FML-23S-ND 286-FML-23S 1174779-FML-23S FML-23S
Product Name Diode Arrays 300V 10A Diode and Rectifier Electronic Surplus - FML-23S Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
RoHS Compliant RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package TO-220; TO-220-3 Full Pack Bulk
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data