Manufacturer: onsemi
Win Source Part Number: 1324054-FFSP1265A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: No Recovery Time > 500mA (Io)
Standard Package: 800
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 12 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Capacitance @ Vr, F: 665pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-220-2L
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ONSONSFFSP1265A,FFSP
Base Product Number: FFSP1265
RoHS Status: ROHS3 Compliant
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 12 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 12 A, 650 V, D1, TO-220-2L
SiC Diode - 650V, 12A, TO-220-2, 800-TUBE Product overview: FFSP1265A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSP1265A can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-220-2L
DIODE SIL CARB 650V 15A TO220-2L
DIODE SIL CARB 650V 15A TO220-2L
SIC SCHOTTKY DIODE, 650V, 12A, TO-220-2; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers 650V 12A SIC SBD
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1324054-FFSP1265A | FFSP1265A | 280-FFSP1265A | 5556-FFSP1265A-ND | FFSP1265A | FFSP1265A | 48AC1686 | FFSP1265A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 12A TO-220 Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 650V, 12A, To-220-2; Product Range Onsemi | Schottky Diodes & Rectifiers | |
| Package | TO-220; TO-220-2 | TO-220; TO-220-2 | TO-220 | TO-220 | TO-220-2L | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | |||||
| trr | 0.0 ns | 0.0 ns |