Silicon Carbide (SiC) Schottky Diode - EliteSiC, 20A, 650V, D2, TO-220-2L Automotive Silicon Carbide (SiC) Schottky Diode, 650 V
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-220-2
DIODE SIL CARB 650V 20A TO220-2
Schottky Diodes & Rectifiers Auto SiC Schottky Diode, 650 V
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | FFSP2065B-F085 | 5556-FFSP2065B-F085-ND | FFSP2065B-F085 | FFSP2065B-F085 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Active |