DIODE GEN PURP 300V 5A TO220F-2L Product overview: FML-G13S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FML-G13S can be used for catalog matching and distributor lookup.
Diode Standard 300V 5A Through Hole TO-220F-2L
Manufacturer: Sanken
Win Source Part Number: 1039154-FML-G13S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 300V 5A TO220F-2L
DIODE GEN PURP 300V 5A TO220F-2L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-FML-G13S | FML-G13S-ND | 1039154-FML-G13S | 681-FML-G13S | FML-G13S |
| Product Name | 300V 5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FML-G13S | DIODE GEN PURP 300V 5A TO220F-2L | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-2 Full Pack | TO-220 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |