Diode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247-2
FFSH20120A_F155 - SiC Diode, 1200V, 20A, TO-247-2, SchottKy Diode
DIODE SIL CARB 1.2KV 30A TO247-2
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 488-FFSH20120A-F155-ND | FFSH20120A-F155 | FFSH20120A-F155 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) |