Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, TO-220AB
DIODE ARRAY GP 200V 15A TO220 Product overview: FFP30UP20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFP30UP20DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174099-FFP30UP20DNT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: FFP30UP20DN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BYV32-200-E3; BYQ30E-200,127; BYV32-200/45;
Introduction Date: March 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 200V 15A TO220-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | FFP30UP20DNTU | 286-FFP30UP20DNTU | FFP30UP20DNTU-ND | 1174099-FFP30UP20DNTU | FFP30UP20DNTU |
| Product Name | 200V 15A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - FFP30UP20DNTU | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220-3 | TO-220 | |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 15 amps | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |