onsemi Diode Arrays FFPF60B150DSTU

Description
RF Diode Standard - 1 Pair Series Connection 1500V, 600V 20A TO-220F-3
Request a Quote Datasheet
Description
RF Diode Standard - 1 Pair Series Connection 1500V, 600V 20A TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FFPF60B150DSTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFPF60B150DSTU-ND
Diode Arrays FFPF60B150DSTU-ND
RF Diode Standard - 1 Pair Series Connection 1500V, 600V 20A TO-220F-3

RF Diode Standard - 1 Pair Series Connection 1500V, 600V 20A TO-220F-3

Buy Now Datasheet
RF Diodes - FFPF60B150DSTU - 774525-FFPF60B150DSTU - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - FFPF60B150DSTU
774525-FFPF60B150DSTU
RF Diodes - FFPF60B150DSTU 774525-FFPF60B150DSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774525-FFPF60B150DST U Packaging: Tube Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Current - Max: 20A Diode Type: Standard - 1 Pair Series Connection Part Status: Obsolete(EOL) Family Name: FFPF60B150DS Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Voltage - Peak Reverse (Maximum): 1500V, 600V Alternative Parts (Cross-Reference): DMV1500SDFD; DMV1500SDFD6; FFPF60B150DS; Introduction Date: April 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774525-FFPF60B150DSTU
Packaging: Tube
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Current - Max: 20A
Diode Type: Standard - 1 Pair Series Connection
Part Status: Obsolete(EOL)
Family Name: FFPF60B150DS
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Peak Reverse (Maximum): 1500V, 600V
Alternative Parts (Cross-Reference): DMV1500SDFD; DMV1500SDFD6; FFPF60B150DS;
Introduction Date: April 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1500V 600V Diode and Rectifier
286-FFPF60B150DSTU
1500V 600V Diode and Rectifier 286-FFPF60B150DSTU
DIODE STANDARD 1500V/600V TO220F Product overview: FFPF60B150DSTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500V, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF60B150DSTU can be used for catalog matching and distributor lookup.

DIODE STANDARD 1500V/600V TO220F Product overview: FFPF60B150DSTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500V, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF60B150DSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF60B150DSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF60B150DSTU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF60B150DSTU
DIODE ARRAY 600V 20A TO220F

DIODE ARRAY 600V 20A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays RF Diodes Rectifiers Rectifiers
Product Number FFPF60B150DSTU-ND 774525-FFPF60B150DSTU 286-FFPF60B150DSTU FFPF60B150DSTU
Product Name Diode Arrays RF Diodes - FFPF60B150DSTU 1500V 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220
Diode Type Standard - 1 Pair Series Connection
Unlock Full Specs
to access all available technical data