onsemi 600V 5A Diode and Rectifier FFPF05U60STU

Description
DIODE GEN PURP 600V 5A TO220F Product overview: FFPF05U60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF05U60STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 5A TO220F Product overview: FFPF05U60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF05U60STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 5A Diode and Rectifier - 280-FFPF05U60STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 5A Diode and Rectifier
280-FFPF05U60STU
600V 5A Diode and Rectifier 280-FFPF05U60STU
DIODE GEN PURP 600V 5A TO220F Product overview: FFPF05U60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF05U60STU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 5A TO220F Product overview: FFPF05U60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF05U60STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF05U60STU - 015746-FFPF05U60STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF05U60STU
015746-FFPF05U60STU
Diodes, Rectifiers - Single - FFPF05U60STU 015746-FFPF05U60STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015746-FFPF05U60STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.3V @ 5A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 2.5μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015746-FFPF05U60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 5A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 2.5μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - FFPF05U60STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF05U60STU-ND
Single Diodes FFPF05U60STU-ND
Diode Standard 600V 5A Through Hole TO-220F-2L

Diode Standard 600V 5A Through Hole TO-220F-2L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF05U60STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF05U60STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF05U60STU
DIODE GEN PURP 600V 5A TO220F-2L

DIODE GEN PURP 600V 5A TO220F-2L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-FFPF05U60STU 015746-FFPF05U60STU FFPF05U60STU-ND FFPF05U60STU
Product Name 600V 5A Diode and Rectifier Diodes, Rectifiers - Single - FFPF05U60STU Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 5 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5618 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers