onsemi Diode Arrays FFPF10U60DNTU

Description
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FFPF10U60DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFPF10U60DNTU-ND
Diode Arrays FFPF10U60DNTU-ND
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
600V 10A Diode and Rectifier
286-FFPF10U60DNTU
600V 10A Diode and Rectifier 286-FFPF10U60DNTU
DIODE ARRAY GP 600V 10A TO220F Product overview: FFPF10U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF10U60DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 10A TO220F Product overview: FFPF10U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF10U60DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FFPF10U60DNTU - 1037331-FFPF10U60DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFPF10U60DNTU
1037331-FFPF10U60DNTU
Diodes, Rectifiers - Arrays - FFPF10U60DNTU 1037331-FFPF10U60DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037331-FFPF10U60DNT U Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 10A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037331-FFPF10U60DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 10A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF10U60DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF10U60DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF10U60DNTU
DIODE ARR AVAL 600V 10A TO220F

DIODE ARR AVAL 600V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number FFPF10U60DNTU-ND 286-FFPF10U60DNTU 1037331-FFPF10U60DNTU FFPF10U60DNTU
Product Name Diode Arrays 600V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - FFPF10U60DNTU Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220; TO-220F TO-220
RoHS Compliant RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data