onsemi 200V 15A Diode and Rectifier FFPF15UP20STU

Description
DIODE GEN PURP 200V 15A TO220F Product overview: FFPF15UP20STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15UP20STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 15A TO220F Product overview: FFPF15UP20STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15UP20STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 15A Diode and Rectifier - 280-FFPF15UP20STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 15A Diode and Rectifier
280-FFPF15UP20STU
200V 15A Diode and Rectifier 280-FFPF15UP20STU
DIODE GEN PURP 200V 15A TO220F Product overview: FFPF15UP20STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15UP20STU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 15A TO220F Product overview: FFPF15UP20STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15UP20STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF15UP20STU - 139033-FFPF15UP20STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF15UP20STU
139033-FFPF15UP20STU
Diodes, Rectifiers - Single - FFPF15UP20STU 139033-FFPF15UP20STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139033-FFPF15UP20STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 15A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 139033-FFPF15UP20STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 15A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - FFPF15UP20STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFPF15UP20STU-ND
Single Diodes FFPF15UP20STU-ND
Diode Standard 200V 15A Through Hole TO-220F-2L

Diode Standard 200V 15A Through Hole TO-220F-2L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF15UP20STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF15UP20STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF15UP20STU
DIODE GEN PURP 200V 15A TO220F

DIODE GEN PURP 200V 15A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-FFPF15UP20STU 139033-FFPF15UP20STU FFPF15UP20STU-ND FFPF15UP20STU
Product Name 200V 15A Diode and Rectifier Diodes, Rectifiers - Single - FFPF15UP20STU Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 15 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 2700 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Single Diodes - BAS316/DG/B3,135-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers