Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 1200 V, D1, TO-247-3L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 30 A, 1200 V, D1, TO-247-3L
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-247-3
DIODE ARR SIC 1200V 15A TO247-3
DIODE SIC 1200V 15A TO247
Schottky Diodes & Rectifiers 1200V SiC SBD 30A
DIODE, SILICON CARBIDE, 1.2KV, TO-247; Product Range:-; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:30A; Total Capacitive Charge Qc:95nC; Diode Case Style:TO-247; RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diodes | Schottky Diodes | Diodes |
| Product Number | FFSH30120ADN-F155 | 5556-FFSH30120ADN-F155-ND | FFSH30120ADN-F155 | FFSH30120ADN-F155 | FFSH30120ADN-F155 | 95Y0164 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Diode, Silicon Carbide, 1.2Kv, To-247; Product Range Onsemi | |
| Life Cycle Stage | Active | Active | ||||
| Package | TO-247; TO-247 3L | TO-247; TO-247-3 | TO-247 | TO-247-3 | ||
| Arrangement | Common Catode | |||||
| Tj | -55 to 175 C (-67 to 347 F) |