Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3 Full Pack
DIODE ARRAY GP 600V 15A TO3PF Product overview: FMN-4306S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMN-4306S can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 919192-FMN-4306S
Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-3P-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-3P-3 Full Pack
Package: Bulk
Mounting: Through Hole
Family Name: FMN-4306
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.10.0080
DIODE ARRAY GP 600V 15A TO3PF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FMN-4306S-ND | 286-FMN-4306S | 919192-FMN-4306S | FMN-4306S |
| Product Name | Diode Arrays | 600V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - FMN-4306S | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | TO-3; TO-3P-3 Full Pack | Bulk | TO-3; TO-3PF | TO-3 |