Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 650 V, D1, DPAK Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 650 V, D1, DPAK
Diode Silicon Carbide Schottky 650V 15A (DC) Surface Mount D-PAK (TO-252)
DIODE SIL CARBIDE 650V 15A DPAK
Schottky Diodes & Rectifiers 650V 8A SIC SBD
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | FFSD0865A | 488-FFSD0865ATR-ND | FFSD0865A | FFSD0865A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Obsolete | Last Shipments |