Diode Silicon Carbide Schottky 650V 9.1A (DC) Surface Mount 4-PQFN (8x8)
Diode Silicon Carbide Schottky 650V 9.1A (DC) Surface Mount 4-PQFN (8x8)
Diode Silicon Carbide Schottky 650V 9.1A (DC) Surface Mount 4-PQFN (8x8)
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 6 A, 650 V, D2, Power88 Silicon Carbide (SiC) Schottky Diode – EliteSiC, 6 A, 650 V, D2, Power88
SIC SCHOTTKY DIODE, 650V, 6A, PQFN; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 9.1A 4PQFN
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 5556-FFSM0665BDKR-ND | FFSM0665B | 2148792 | 2148793P | 91AH7518 | FFSM0665B |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 6A, Pqfn; Product Range Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| Life Cycle Stage | Active | Active | ||||
| Package | PQFN-4 | 2p, pqfn 8x8 | PQFN | PQFN | ||
| RoHS Compliant | RoHS | RoHS | RoHS |