BRIDGE RECT 1PHASE 80V 25MA SMD5 Product overview: FMP1T148 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 25MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 25MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-FMP1T148 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 80V Surface Mount SMD5
Bridge Rectifier Single Phase Standard 80V Surface Mount SMD5
Bridge Rectifier Single Phase Standard 80V Surface Mount SMD5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1039189-FMP1T148
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 5mA
Current - Reverse Leakage @ Vr: 100nA @ 70V
Voltage - Peak Reverse (Max): 80V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMD5
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
BRIDGE RECT 1PHASE 80V 25MA SMD5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-FMP1T148 | FMP1T148CT-ND | 1039189-FMP1T148 | FMP1T148 |
| Product Name | 80V 25MA Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - FMP1T148 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tape & Reel (TR) | SC-74; SC-74A, SOT-753 | SC-74 | |
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Rectifier Configuration / Technology | Bridge |