onsemi Diode Arrays FFSH1665ADN-F155

Description
Diode Silicon Carbide Schottky 650V 11A (DC) Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 11A (DC) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 5556-FFSH1665ADN-F155-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 11A (DC) Through Hole TO-247-3

Diode Silicon Carbide Schottky 650V 11A (DC) Through Hole TO-247-3

Buy Now Datasheet
 - FFSH1665ADN-F155 - Rochester Electronics
Newburyport, MA, United States
FFSH1665ADN - Rectifier Array Silicon Carbide Schottky 650V 11A

FFSH1665ADN - Rectifier Array Silicon Carbide Schottky 650V 11A

Supplier's Site Datasheet
 - FFSH1665ADN-F155 - Rochester Electronics
Newburyport, MA, United States
FFSH1665ADN - Rectifier Array Silicon Carbide Schottky 650V 11A

FFSH1665ADN - Rectifier Array Silicon Carbide Schottky 650V 11A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
FFSH1665ADN-F155
Schottky Diodes & Rectifiers FFSH1665ADN-F155
Schottky Diodes & Rectifiers 650V 16A SIC SBD

Schottky Diodes & Rectifiers 650V 16A SIC SBD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFSH1665ADN-F155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFSH1665ADN-F155
Discrete Semiconductor Products - Diodes - Rectifiers FFSH1665ADN-F155
DIODE ARR SIC 650V 11A TO247-3

DIODE ARR SIC 650V 11A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 5556-FFSH1665ADN-F155-ND FFSH1665ADN-F155 FFSH1665ADN-F155 FFSH1665ADN-F155
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247-DUAL TO-247-3 TO-247
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
General-purpose dual Schottky diode - BAS40DYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details