Diode Array 1 Pair Common Cathode Standard 400V 6A Through Hole TO-220-3
DIODE ARRAY GP 400V 6A TO220 Product overview: FFP06U40DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFP06U40DNTU can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 6A, 400V V(RRM), Silicon, TO-220AB
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774516-FFP06U40DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 20μA @ 400V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Part Status: Obsolete(EOL)
Family Name: FFP06U40
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): SF807G C0G; SF806G C0; SF807G C0; HER0805G;
Introduction Date: September 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 400V 6A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FFP06U40DNTU-ND | 286-FFP06U40DNTU | FFP06U40DNTU | 774516-FFP06U40DNTU | FFP06U40DNTU |
| Product Name | Diode Arrays | 400V 6A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - FFP06U40DNTU | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220AB | TO-220 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 6 amps |