Silicon Carbide (SiC) Schottky Diode - EliteSiC, 50A, 650V, D2, TO-247-2L
FFSH5065B-F085 Rectifier/Schottky Diode
FFSH5065B-F085 Rectifier/Schottky Diode
FFSH5065B-F085 Rectifier/Schottky Diode
Diode Silicon Carbide Schottky 650V 50A (DC) Through Hole TO-247-2
DIODE SIL CARB 650V 50A TO247-2
DIODE SIL CARB 650V 50A TO247-2
Schottky Diodes & Rectifiers 650V
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | FFSH5065B-F085 | 1952624 | 1952624P | 5556-FFSH5065B-F085-ND | FFSH5065B-F085 | FFSH5065B-F085 | FFSH5065B-F085 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Active | Active | |||||
| Package | TO-247; TO-247-2LD | TO-247; To-247 | TO-247; TO-247 | TO-247 | TO-247-2 | ||
| Rectifier Configuration / Technology | Schottky | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 175 C (-67 to 347 F) |