Sanken Electric Co., Ltd. Diodes, Rectifiers - Arrays - FMM-26R FMM-26R

Description
Manufacturer: Sanken Win Source Part Number: 872092-FMM-26R Features: Diode Array 1 Pair Common Anode Standard 600 V 10A Through Hole TO-220-3 Full Pack Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 872092-FMM-26R Features: Diode Array 1 Pair Common Anode Standard 600 V 10A Through Hole TO-220-3 Full Pack Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FMM-26R - 872092-FMM-26R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMM-26R
872092-FMM-26R
Diodes, Rectifiers - Arrays - FMM-26R 872092-FMM-26R
Manufacturer: Sanken Win Source Part Number: 872092-FMM-26R Features: Diode Array 1 Pair Common Anode Standard 600 V 10A Through Hole TO-220-3 Full Pack Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Sanken
Win Source Part Number: 872092-FMM-26R
Features: Diode Array 1 Pair Common Anode Standard 600 V 10A Through Hole TO-220-3 Full Pack
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
600V 10A Diode and Rectifier
286-FMM-26R
600V 10A Diode and Rectifier 286-FMM-26R
DIODE ARRAY GP 600V 10A TO220F Product overview: FMM-26R from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-26R can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 10A TO220F Product overview: FMM-26R from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMM-26R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FMM-26R-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMM-26R-ND
Diode Arrays FMM-26R-ND
Diode Array 1 Pair Common Anode Standard 600V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Anode Standard 600V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMM-26R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMM-26R
Discrete Semiconductor Products - Diodes - Rectifiers FMM-26R
DIODE ARRAY GP 600V 10A TO220F

DIODE ARRAY GP 600V 10A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 872092-FMM-26R 286-FMM-26R FMM-26R-ND FMM-26R
Product Name Diodes, Rectifiers - Arrays - FMM-26R 600V 10A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Anode Standard 600 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220F Bulk TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7082191 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details