Diode Standard 1500V 10A Through Hole TO-220F-2L
Small Signal Switching Diodes 10A/1500V Damper Product overview: FFPF10F150STU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1500V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FFPF10F150STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204161-FFPF10F150STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 10A
Reverse Recovery Time (trr): 170ns
Current - Reverse Leakage @ Vr: 10μA @ 1500V
Operating Temperature - Junction: -65°C to 150°C
Family Name: FFPF10F150S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FMQ-G2FLS; FMU-G2FS; FMQ-G2FLS-T; FMU-G2FS-T;
Introduction Date: August 25, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 1k pcs
DIODE GEN PURP 1.5KV 10A TO220F
DIODE GEN PURP 1.5KV 10A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | FFPF10F150STU-ND | 2085-FFPF10F150STU | 204161-FFPF10F150STU | FFPF10F150STU | FFPF10F150STU |
| Product Name | Single Diodes | 10A 1500V Diode and Rectifier | Diodes, Rectifiers - Single - FFPF10F150STU | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | Tube | TO-220; TO-220-2 Full Pack | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts |