Sanken Electric Co., Ltd. 200V 5A Diode and Rectifier FMX-12S

Description
DIODE ARRAY GP 200V 5A TO220F Product overview: FMX-12S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-12S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 5A TO220F Product overview: FMX-12S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-12S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 5A Diode and Rectifier
286-FMX-12S
200V 5A Diode and Rectifier 286-FMX-12S
DIODE ARRAY GP 200V 5A TO220F Product overview: FMX-12S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-12S can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 5A TO220F Product overview: FMX-12S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-12S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FMX-12S - 204246-FMX-12S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FMX-12S
204246-FMX-12S
Diodes, Rectifiers - Arrays - FMX-12S 204246-FMX-12S
Manufacturer: Sanken Win Source Part Number: 204246-FMX-12S Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 2.5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 204246-FMX-12S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 2.5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - FMX-12S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FMX-12S-ND
Diode Arrays FMX-12S-ND
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FMX-12S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FMX-12S
Discrete Semiconductor Products - Diodes - Rectifiers FMX-12S
DIODE ARRAY GP 200V 5A TO220F

DIODE ARRAY GP 200V 5A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FMX-12S 204246-FMX-12S FMX-12S-ND FMX-12S
Product Name 200V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - FMX-12S Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-220; TO-220F TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data