Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack
Manufacturer: Sanken
Win Source Part Number: 1039118-FMB-24L
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 5mA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 40V 10A TO220F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | FMB-24L-ND | 1039118-FMB-24L | FMB-24L |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FMB-24L | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220F | TO-220 |
| Diode Type | Schottky; Schottky |