Silicon Carbide Schottky Diode
Diode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247-2
Manufacturer: ON Semiconductor
Win Source Part Number: 804273-FFSH20120A
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 30A (DC)
Reverse Recovery Time (trr): 0ns
Supplier Device Package: TO-247-2
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 450
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 20A
Current - Reverse Leakage at Vr: 200μA at 1200V
Capacitance at Vr, F: 1220pF at 1V, 100KHz
SiC Schottky Diodes Silicon Carbide Schottky Diode Product overview: FFSH20120A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2042-FFSH20120A can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Silicon Carbide Schottky Diode
DIODE SIL CARB 1.2KV 30A TO247-2
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | FFSH20120A | FFSH20120A-ND | 804273-FFSH20120A | 2042-FFSH20120A | FFSH20120A | FFSH20120A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FFSH20120A | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete | Last Shipments |