DIODE ARRAY GP 400V 4A TO220F Product overview: FFPF04U40DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF04U40DNTU can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 4A, 400V V(RRM), Silicon
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774298-FFPF04U40DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Part Status: Obsolete(EOL)
Family Name: FFPF04U40DN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): FML-14S-T; FML-14S; SF5LC40-4112; SF5LC40;
Introduction Date: August 29, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 400V 4A Through Hole TO-220-3 Full Pack
DIODE ARR AVAL 400V 4A TO220F
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-FFPF04U40DNTU | FFPF04U40DNTU | 774298-FFPF04U40DNTU | FFPF04U40DNTU-ND | FFPF04U40DNTU |
| Product Name | 400V 4A Diode and Rectifier | Diodes, Rectifiers - Arrays - FFPF04U40DNTU | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220-3 Full Pack | TO-220 | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 4 amps | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Obsolete | Removed |