Manufacturer: Diodes Incorporated
Win Source Part Number: 095339-FMMV2101TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 3.3
Capacitance Ratio Condition: C2/C30
Q @ Vr, F: 450 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Varactors Single 30V Surface Mount SOT-23-3
DIODE VARI CAP 30V 6.8PF SOT23-3 Product overview: FMMV2101TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.8PF, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6.8PF, SOT23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-FMMV2101TA can be used for catalog matching and distributor lookup.
DIODE VARI CAP 30V 6.8PF SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes |
| Product Number | 095339-FMMV2101TA | FMMV2101TR-ND | 282-FMMV2101TA | FMMV2101TA |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - FMMV2101TA | Variable Capacitance (Varicaps, Varactors) | 30V 6.8PF SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |