Win Source Part Number: 1095485-FFSP0665A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 8.8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 6 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Capacitance @ Vr, F: 361pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220-2L
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-FFSP0665A-488,F
Base Product Number: FFSP0665
SiC Diode - 650V, 6A, TO-220-2, 800-TUBE Product overview: FFSP0665A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFSP0665A can be used for catalog matching and distributor lookup.
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 6 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 6 A, 650 V, D1, TO-220-2L
Diode Silicon Carbide Schottky 650V 8.8A (DC) Through Hole TO-220-2L
DIODE SIL CARB 650V 8.8A TO220L
DIODE SIL CARB 650V 8.8A TO220L
Schottky Diodes & Rectifiers SIC TO220 SBD 6A 650V
SIC SCHOTTKY DIODE, 650V, 6A, TO-220-2; Product Range:-; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1095485-FFSP0665A | 280-FFSP0665A | FFSP0665A | 5556-FFSP0665A-ND | FFSP0665A | FFSP0665A | FFSP0665A | 48AC1683 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 6A TO-220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 6A, To-220-2; Product Range Onsemi | |
| Package | TO-220; TO-220-2 | TO-220; TO-220-2 | TO-220-2L | TO-220 | ||||
| VF | 1.75 volts | 1.75 volts | ||||||
| trr | 0.0 ns | 0.0 ns | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |