Manufacturer: Diodes Incorporated
Win Source Part Number: 1039005-FLLD258TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 200mA
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 3nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 250mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 100V 250MA SOT23 Product overview: FLLD258TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FLLD258TA can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 100V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 100V 250MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1039005-FLLD258TA | 286-FLLD258TA | FLLD258TR-ND | FLLD258TA |
| Product Name | Diodes, Rectifiers - Arrays - FLLD258TA | 100V 250MA SOT23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 1.4 volts | 1.4 volts | ||
| VR | 100 volts |